TE Connectivity Card Edge Connectors - Edgeboard Connectors - 7-5530843-6 7-5530843-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766128-7-5530843-6 Series: Standard Edge II Packaging: Bulk Number of Positions: 12 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 85°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Card Type: Multibus I Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766128-7-5530843-6 Series: Standard Edge II Packaging: Bulk Number of Positions: 12 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 85°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Card Type: Multibus I Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 7-5530843-6 - 766128-7-5530843-6 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 7-5530843-6
766128-7-5530843-6
Card Edge Connectors - Edgeboard Connectors - 7-5530843-6 766128-7-5530843-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766128-7-5530843-6 Series: Standard Edge II Packaging: Bulk Number of Positions: 12 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 85°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Card Type: Multibus I Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766128-7-5530843-6
Series: Standard Edge II
Packaging: Bulk
Number of Positions: 12
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 85°C
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Card Type: Multibus I
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Edge Connectors - 1859267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1859267
Edge Connectors 1859267
TE Connectivity 7-5530843-6

TE Connectivity 7-5530843-6

Supplier's Site
Edge Connectors - 1859888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1859888
Edge Connectors 1859888
TE Connectivity 7-5530843-6

TE Connectivity 7-5530843-6

Supplier's Site
Edge Connectors - 1859888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1859888P
Edge Connectors 1859888P
TE Connectivity 7-5530843-6

TE Connectivity 7-5530843-6

Supplier's Site
Card Edge Connectors - 7-5530843-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
7-5530843-6
Card Edge Connectors 7-5530843-6
CONN SEC II 6 POS 100C/L

CONN SEC II 6 POS 100C/L

Buy Now
Singapore, Singapore
Electronic Connector
303-7-5530843-6
Electronic Connector 303-7-5530843-6
12 Pos Card Edge Connector, 2.54mm Pitch, Straight, Thru-Hole, Female Product overview: 7-5530843-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-7-5530843-6 can be used for catalog matching and distributor lookup.

12 Pos Card Edge Connector, 2.54mm Pitch, Straight, Thru-Hole, Female Product overview: 7-5530843-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-7-5530843-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 7-5530843-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
7-5530843-6-ND
Edgeboard Connectors 7-5530843-6-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Te Connectivity - 41T5529 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Te Connectivity
41T5529
Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Te Connectivity 41T5529
CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 766128-7-5530843-6 1859267 1859888P 7-5530843-6 303-7-5530843-6 7-5530843-6-ND 41T5529
Product Name Card Edge Connectors - Edgeboard Connectors - 7-5530843-6 Edge Connectors Edge Connectors Card Edge Connectors Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Solder Solder Solder SolderRoHS Compliant: Yes
Mounting Through Hole Through hole Through Hole Through Hole Mount
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data