BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,36 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-315-36LF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
HDR STR SR 2.54MM PITCH-75160-315-36LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 75160-315-36LF | 75160-315-36LF-ND | 62K7757 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Str Sr 2.54Mm Pitch-75160-315-36Lf / Blistr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 110 volts | 110 volts |