DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
159
160
161
162
163
164
165
166
167
168
169
170
171
180
190
200
210
220
230
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "28 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| CONN EDGE DUAL FMALE 24POS 0.156 |
| << Prev | Next >> |