The Card Edge Connector, part number 57AJ2760, is a single-sided connector designed for through-hole mounting with 31 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm and features a contact spacing of 3.96 mm. The connector is suitable for use with thick printed circuit boards and includes mounting options with 0.156-inch diameter holes. It is part of the 306 series and is RoHS compliant, making it a viable choice for engineers looking for reliable and environmentally friendly connectivity solutions in their projects.
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 31POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-031-421-104-ND | 57AJ2760 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 31Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |