The Card Edge Connector, part number 86AH6222, is a single-sided connector featuring 37 positions. It is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and utilizes solder for contact termination. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for applications requiring reliable electrical connections in compact spaces. Its floating eyelet design allows for some radial float, enhancing alignment during assembly. This product is ideal for engineers looking for a robust and compliant card edge connector for their projects.
"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 37POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-037-520-103-ND | 86AH6222 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 37Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 74 # |