The Card Edge Connector, part number 57AJ3844, is a single-sided connector featuring 33 contacts. It is designed for through-hole mounting, making it suitable for various PCB applications. The connector accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. It includes mounting holes with a diameter of 3.25 mm, allowing for secure installation. The connector is part of the 306 series and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking a reliable and compliant card edge connection solution.
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-033-421-102-ND | 57AJ3844 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 33Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |