DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 156 157 158 159 160 161 162 163 164 165 166 167 168 170 180 190 200 210 220 250 300 350 400 450 500 1000 1500 1569
Product Name Notes
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

<< Prev Next >>