The Card Edge Connector, part number 86AH6129, features a single side design with 33 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 3.96 mm. The connector is designed for use with printed circuit boards and includes a .046 x .015 inch (1.17 x 0.38 mm) P.C. tail length of 0.213 inches (5.41 mm). The connector is part of the 306 series and is RoHS compliant, making it suitable for environmentally conscious projects. It also includes various mounting options, including through holes with diameters of .128 inches (3.25 mm) and .156 inches (3.96 mm). This product is manufactured by EDAC Inc. and is available through Newark, An Avnet Company.
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-033-520-168-ND | 86AH6129 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 33Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |