EDAC, Inc. Edgeboard Connectors 306-036-520-112

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1737, is a single-sided connector designed for through-hole mounting with 36 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and is suitable for use with thick printed circuit boards. It includes side mounting holes with a diameter of 3.25 mm for secure installation. The connector is RoHS compliant, ensuring it meets environmental standards. This product is part of the 306 series, known for its reliability in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1737, is a single-sided connector designed for through-hole mounting with 36 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and is suitable for use with thick printed circuit boards. It includes side mounting holes with a diameter of 3.25 mm for secure installation. The connector is RoHS compliant, ensuring it meets environmental standards. This product is part of the 306 series, known for its reliability in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-036-520-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-036-520-112-ND
Edgeboard Connectors 151-306-036-520-112-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac - 57AJ1737 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac
57AJ1737
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac 57AJ1737
CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:306 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:306 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-306-036-520-112-ND 57AJ1737
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data