"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
306 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, SINGLE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-306-035-521-101-ND | 306-035-521-101 | 86AH6185 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Single, 35Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 70 # |