DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 160 163 164 165 166 167 168 169 170 171 172 173 174 175 180 190 200 210 220 230 250 300 350 400 450 500 1000 1500 1569
Product Name Notes
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"9 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

<< Prev Next >>