The Card Edge Connector, part number 57AJ3827, is a single-sided connector featuring 31 positions and is designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 3.96 mm with a single centerline row. The connector is suitable for use with printed circuit boards that accept card slots ranging from 1.37 mm to 1.78 mm in thickness. It includes P.C. tails measuring 0.94 mm by 0.38 mm, with a tail length of 3.18 mm. This product is part of the 306 series and is RoHS compliant, making it a viable option for engineers looking for reliable and environmentally friendly connectivity solutions.
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 31POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-031-421-158-ND | 57AJ3827 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 31Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |