DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
160
162
163
164
165
166
167
168
169
170
171
172
173
174
180
190
200
210
220
230
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "30 (2 x 15) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| Position Wire to Board Terminal Block | |
| RJ45C5 R1U 2.2N4N RL |
| << Prev | Next >> |