The Card Edge Connector, part number 57AJ3890, features a single side design with 39 positions and is suitable for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and includes a P.C. tail measuring 0.94 mm by 0.38 mm, with a tail length of 3.18 mm. The mounting options include 0.156-inch diameter holes, compatible with both M3-0.5 metric and #4-40 UNC threaded inserts. This product is part of the 306 series and is RoHS compliant, making it a suitable choice for applications requiring environmental compliance.
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 39POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-039-421-104-ND | 57AJ3890 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |