The Card Edge Connector, part number 86AH6318, is a single-sided connector designed for through-hole mounting with a total of 40 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is RoHS compliant and utilizes solder for contact termination. The contact spacing is 0.156 inches (3.96 mm), and it includes through holes with a diameter of 0.128 inches (3.25 mm). This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-040-521-178-ND | 86AH6318 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 40Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 80 # |