The Card Edge Connector, part number 57AJ1734, is a single-sided connector featuring 36 positions. It is designed for through-hole mounting, making it suitable for various PCB applications. The connector accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. It includes mounting holes with a diameter of 3.25 mm, allowing for secure installation. The contact spacing is 3.96 mm, and the connector is compliant with RoHS standards. This product is part of the 306 series, known for its reliability in electronic connections.
"72 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-036-421-102-ND | 57AJ1734 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |