EDAC, Inc. Edgeboard Connectors 306-035-520-104

Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-035-520-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-035-520-104-ND
Edgeboard Connectors 151-306-035-520-104-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-035-520-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-035-520-104
Card Edge Connectors - Edgeboard Connectors 306-035-520-104
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac - 86AH6179 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac
86AH6179
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac 86AH6179
CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:306 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:306 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-035-520-104-ND 306-035-520-104 86AH6179
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data