The Card Edge Connector, part number 57AJ2804, is a single-sided connector designed for through-hole mounting with 35 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is part of the 306 series and is RoHS compliant. It includes mounting options such as 178-in-line card guides and accepts printed circuit boards with thicknesses ranging from 1.37 mm to 1.78 mm. The contact spacing is 3.96 mm, and it has through holes with a diameter of 3.25 mm. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-035-421-178-ND | 57AJ2804 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |