The Card Edge Connector, part number 57AJ3810, is a single-sided connector designed for through-hole mounting with 30 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is part of the 306 series, which is RoHS compliant. It includes M3-0.5 metric threaded inserts for secure mounting. The contact spacing is 3.96 mm, and the connector is suitable for applications requiring reliable electrical connections in compact spaces.
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-030-420-107-ND | 57AJ3810 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |