The Card Edge Connector, part number 57AJ3889, is a single-sided connector featuring 39 positions and is designed for through-hole mounting. It accommodates printed circuit board thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm with a single centerline row. It includes a .046 x .015 inch (1.17 x 0.38 mm) P.C. tail length of 5.41 mm. The connector is part of the 306 series and is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include offset card guides, and it is compatible with various threaded inserts for secure installation. This product is ideal for applications requiring reliable electrical connections in compact spaces.
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 39POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-039-420-168-ND | 57AJ3889 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |