The Card Edge Connector, part number 86AH6027, features a single side design with 29 contacts and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 0.156 inches (3.96 mm) with a straight body orientation. The connector utilizes solder for contact termination and is RoHS compliant. The mounting options include 0.128-inch (3.25 mm) diameter through holes, allowing for flexible installation on printed circuit boards. This connector is designed for reliable electrical connections in various applications.
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-029-520-104-ND | 86AH6027 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 29Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 58 # |