The Card Edge Connector, part number 57AJ3897, is a single-sided connector designed for a card thickness of 1.57mm and features 40 contacts. It utilizes a through-hole mounting method and has a straight body orientation. The connector is part of the 306 series and is RoHS compliant. It includes side mounting holes with a diameter of 3.25mm and accepts card slots ranging from 1.37mm to 1.78mm in thickness. The contact spacing is 3.96mm, and the connector is suitable for various applications requiring reliable electrical connections.
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-040-420-112-ND | 57AJ3897 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |