DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 153 154 155 156 157 158 159 160 161 162 163 164 165 170 180 190 200 210 220 250 300 350 400 450 500 1000 1500 1569
Product Name Notes
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.015"" (0.38mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.016"" (0.41mm) Dia"
1 Position Receptacle Connector Through Hole Gold
10 Position Ribbon Cable, DIP Header Connector IDC Through Hole
14 Position Ribbon Cable, DIP Header Connector IDC Through Hole
16 Position Ribbon Cable, DIP Header Connector IDC Through Hole
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
20 Position Ribbon Cable, DIP Header Connector IDC Through Hole
26 Position Ribbon Cable, DIP Header Connector IDC Through Hole
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
40 Position Ribbon Cable, DIP Header Connector IDC Through Hole
C FEMALE STRAIGHT 13MM PRSS-FIT
C FEMALE STRAIGHT 17MM PRSS-FIT
C FEMALE STRAIGHT 4.6MM PRS-FIT
CONN CARDEDGE 16POS .156 X .140
CONN EDGE DUAL FMALE 20POS 0.156
Position Terminal Block
Receptacle for Female Contacts Housing D-Sub, Combo Connector 43 (41 + 2 Power) Position
SLB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SLB Connector Plug, Female Socket Through Hole, Right Angle Solder
TERM BLOCK HDR 2POS 5MM
TERM BLOCK HDR 6POS 5MM
TYPE C FEM 64P ROW AC 2.5MM THTR
TYPE C FEM 64P ROW AC 4.6MM THTR
TYPE C FEMALE 96P ROW ABC 13MM
TYPE C/3 FEMALE 20P ROW ABC 13MM
TYPE C/3 FEMALE 30P ROW ABC 13MM
TYPEC FEM 64P ROW AC 2.5MM SOLDR
TYPEC FEM 64P ROW AC 3.4MM SOLDR
TYPEC FEM 64P ROW AC 3.4MM THTR
TYPEC FEM 64P ROW AC 4.6MM SOLDR
TYPEC FEM 96P ROW ABC 2.5MM SOLD
TYPEC FEM 96P ROW ABC 2.5MM THTR
TYPEC FEM 96P ROW ABC 3.4MM SOLD
TYPEC FEM 96P ROW ABC 3.4MM THTR
TYPEC/2 FEMALE 32P ROW ABC 2.5MM
TYPEC/2 FEMALE 48P ROW ABC 3.4MM
TYPEC/2 FEMALE 48P ROW ABC 4.6MM

<< Prev Next >>