The Card Edge Connector, part number 57AJ1692, is a single-sided connector designed for through-hole mounting with 32 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and is suitable for applications requiring a straight body orientation. It includes mounting options with 0.156-inch diameter through holes and is compliant with RoHS standards. This product is part of the 306 series by EDAC, making it a reliable choice for various electronic projects.
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 32POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-032-421-104-ND | 57AJ1692 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 32Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |