TTM Technologies Inc. Balun Transformer B0922J7575AHF

Description
The B0922J7575AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering dual polarized commercial Satellite bands 950 MHz –1450 MHz & 1650 MHz – 2150 MHz. The B0922J7575AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0922J7575AHF has an unbalanced port impedance of 75_ and a 75_ balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922J7575AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The B0922J7575AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering dual polarized commercial Satellite bands 950 MHz –1450 MHz & 1650 MHz – 2150 MHz. The B0922J7575AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0922J7575AHF has an unbalanced port impedance of 75_ and a 75_ balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922J7575AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - B0922J7575AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0922J7575AHF
Balun Transformer B0922J7575AHF
The B0922J7575AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering dual polarized commercial Satellite bands 950 MHz –1450 MHz & 1650 MHz – 2150 MHz. The B0922J7575AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0922J7575AHF has an unbalanced port impedance of 75_ and a 75_ balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922J7575AHF is available on tape and reel for pick and place high volume manufacturing.

The B0922J7575AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering dual polarized commercial Satellite bands 950 MHz –1450 MHz & 1650 MHz – 2150 MHz. The B0922J7575AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0922J7575AHF has an unbalanced port impedance of 75_ and a 75_ balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922J7575AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-B0922J7575AHFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-B0922J7575AHFCT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 950MHZ ~ 2.15GHZ

BALUN 950MHZ ~ 2.15GHZ

Buy Now Datasheet
Balun - 1173-B0922J7575AHFDKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 950MHZ ~ 2.15GHZ

BALUN 950MHZ ~ 2.15GHZ

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number B0922J7575AHF 1173-B0922J7575AHFTR-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 7320437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-33D3SL FCT1-33D3SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details