MACOM Balun MABA-007681-CT2010

Description
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1465-1304-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead

RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead

Buy Now Datasheet
Balun - 1465-1304-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead

RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead

Buy Now Datasheet
Balun - 1465-1304-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead

RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD, No Lead

Buy Now Datasheet
Balun Transformer - MABA-007681-CT2010 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-007681-CT2010
Balun Transformer MABA-007681-CT2010
Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz Features 1:2 impedance ratio Transmission line Transformer Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems

Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz

Features

  • 1:2 impedance ratio
  • Transmission line Transformer
  • Surface mount
  • 260ºC reflow compatible
  • RoHS Compliant, lead-free
  • Excellent temperature stability
  • Can be used on 50Ω and 75Ω systems
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABA-007681-CT2010
Audio Transformers / Signal Transformers MABA-007681-CT2010
Audio Transformers / Signal Transformers 50-1200MHz Imp. 1:2 50 & 75 ohm

Audio Transformers / Signal Transformers 50-1200MHz Imp. 1:2 50 & 75 ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1465-1304-6-ND MABA-007681-CT2010 MABA-007681-CT2010
Product Name Balun Balun Transformer Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.0035MHz 125MHz Pulse Transformer - 166-PWB2010LC - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers
Isolation Transformer - 1321-3TH145-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Audio Transformers - 2106368 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details