MACOM Balun Transformer MABA-010441-CT38A0

Description
Transformer, 1:3, 5 MHz-1200 MHz Features 1:3 impedance ratio Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Request a Quote Datasheet
Description
Transformer, 1:3, 5 MHz-1200 MHz Features 1:3 impedance ratio Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-010441-CT38A0 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-010441-CT38A0
Balun Transformer MABA-010441-CT38A0
Transformer, 1:3, 5 MHz-1200 MHz Features 1:3 impedance ratio Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems

Transformer, 1:3, 5 MHz-1200 MHz

Features

  • 1:3 impedance ratio
  • Surface mount
  • 260ºC reflow compatible
  • RoHS Compliant, lead-free
  • Excellent temperature stability
  • Can be used on 50Ω and 75Ω systems
Supplier's Site Datasheet
Balun - 1465-1707-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module

RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABA-010441-CT38A0
Audio Transformers / Signal Transformers MABA-010441-CT38A0
Audio Transformers / Signal Transformers 5-1200MHz 1:3 Imped. 50 or 75 Ohm

Audio Transformers / Signal Transformers 5-1200MHz 1:3 Imped. 50 or 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number MABA-010441-CT38A0 1465-1707-1-ND MABA-010441-CT38A0
Product Name Balun Transformer Balun Audio Transformers / Signal Transformers
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Current Sense Transformers - CST25K - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers