TTM Technologies Inc. Balun B0322J5050AHF

Description
RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-1051-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)

RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1051-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)

RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1051-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)

RF Balun 300MHz ~ 2.2GHz 50 / 50Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun Transformer - B0322J5050AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0322J5050AHF
Balun Transformer B0322J5050AHF
The B0322J5050AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and outpt locations on next generation wireless chipsets in an easy to use surface mount package covering the GSM frequency. The B0322J5050AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The B0322J5050AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0322J5050AHF is available on tape and reel for pick and place high volume manufacturing.

The B0322J5050AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and outpt locations on next generation wireless chipsets in an easy to use surface mount package covering the GSM frequency. The B0322J5050AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The B0322J5050AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0322J5050AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-1051-2-ND B0322J5050AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω - T4-6T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Isolation Transformer - 1321-3TH770-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details