MACOM Balun Transformer MABA-011032

Description
Transformer 1:3, 40 to 1000 MHz Features 1:3 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Request a Quote Datasheet
Description
Transformer 1:3, 40 to 1000 MHz Features 1:3 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-011032 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-011032
Balun Transformer MABA-011032
Transformer 1:3, 40 to 1000 MHz Features 1:3 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability Can be used on 50Ω and 75Ω systems

Transformer 1:3, 40 to 1000 MHz

Features

  • 1:3 impedance ratio
  • Surface Mount
  • Available on tape and reel
  • 260°C Reflow Compatible
  • RoHS Compliant and Pb free
  • Excellent temperature stability
  • Can be used on 50Ω and 75Ω systems
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABA-011032
Audio Transformers / Signal Transformers MABA-011032
Audio Transformers / Signal Transformers 40-1000MHz IL 1dB Imp Ratio 1:3

Audio Transformers / Signal Transformers 40-1000MHz IL 1dB Imp Ratio 1:3

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number MABA-011032 MABA-011032
Product Name Balun Transformer Audio Transformers / Signal Transformers
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1611455-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
PCB Transformers - 504420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0138 HPH3-0138LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details