MACOM’s MABA-011050 is a 1:2 transformer. This transformer is ideally suited for CATV Broadband applications.
RF Balun 5MHz ~ 300MHz 75 / 75Ohm 5-SMD Module
RF Balun 5MHz ~ 300MHz 75 / 75Ohm 5-SMD Module
RF Balun 5MHz ~ 300MHz 75 / 75Ohm 5-SMD Module
Audio Transformers / Signal Transformers 5-300MHz 1:2 omped. 75 ohm
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MABA-011050 | 1465-1703-1-ND | MABA-011050 |
| Product Name | Balun Transformer | Balun | Audio Transformers / Signal Transformers |
| Other Transformer Types / Applications | Balun | Balun |