MABA-008639-TC41T7 is a RoHS compliant 1:4 RF transformer in a low cost, surface mount package. MABA-008639-TC41T7 is a wire welded RoHS version of ETC4-1T-7. Ideally suited for high volume cellular and wireless applications. Typical applications include single to balanced mode conversion and impedance matching.
RF Balun 6MHz ~ 1GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 6MHz ~ 1GHz 1:4 6-SMD (5 Leads), Flat Lead
Audio Transformers / Signal Transformers 6-1000MHz IL 3dB Impedance Ratio 1:4
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MABA-008639-TC41T7 | 1465-MABA-008639-TC41T7CT-ND | MABA-008639-TC41T7 |
| Product Name | Balun Transformer | Balun | Audio Transformers / Signal Transformers |
| Other Transformer Types / Applications | Balun | Balun |