TTM Technologies Inc. Balun B0922J7575A50HF

Description
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-B0922J7575A50HFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-B0922J7575A50HFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-B0922J7575A50HFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun Transformer - B0922J7575A50HF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0922J7575A50HF
Balun Transformer B0922J7575A50HF
Ultra Low Profile 0805 Balun; 75 ohm to 75 ohms Balanced. The B0922J7575A50HF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering dual polarized commercial Satellite bands 950 MHz –1450 MHz & 1650 MHz – 2150 MHz. The B0922J7575A50HF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0922J7575A50HF has an unbalanced port impedance of 75 ohms and a 75 ohm balanced port impedance. This mso-layout-grid-alig n transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922J7575A50HF is available on tape and reel for pick and place high volume manufacturing.

Ultra Low Profile 0805 Balun; 75 ohm to 75 ohms Balanced. The B0922J7575A50HF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering dual polarized commercial Satellite bands 950 MHz –1450 MHz & 1650 MHz – 2150 MHz. The B0922J7575A50HF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0922J7575A50HF has an unbalanced port impedance of 75 ohms and a 75 ohm balanced port impedance. This mso-layout-grid-align transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922J7575A50HF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-B0922J7575A50HFDKR-ND B0922J7575A50HF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details