MACOM Balun Transformer MABA-011047

Description
Features Surface mount Wide frequency range 1:1 impedance 260 C reflow compatible RoHS Compliant, lead-free Excellent temperature stability Available on tape and reel
Request a Quote Datasheet
Description
Features Surface mount Wide frequency range 1:1 impedance 260 C reflow compatible RoHS Compliant, lead-free Excellent temperature stability Available on tape and reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-011047 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-011047
Balun Transformer MABA-011047
Features Surface mount Wide frequency range 1:1 impedance 260 C reflow compatible RoHS Compliant, lead-free Excellent temperature stability Available on tape and reel

Features

  • Surface mount
  • Wide frequency range
  • 1:1 impedance
  • 260 C reflow compatible
  • RoHS Compliant, lead-free
  • Excellent temperature stability
  • Available on tape and reel
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transformers
Product Number MABA-011047
Product Name Balun Transformer
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.2 - 600 MHz, 50Ω - TMO-4-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A13-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details