MACOM Balun MABA-011015

Description
RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module
Request a Quote Datasheet
Description
RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1465-1479-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

Buy Now Datasheet
Balun - 1465-1479-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

Buy Now Datasheet
Balun Transformer - MABA-011015 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-011015
Balun Transformer MABA-011015
1:2.78 Transformer 45 to 1200 MHz Features 1:2.78 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability Can be used on 50Ω and 75Ω systems Suitable for all CATV, Broadband and FTTx applications.

1:2.78 Transformer 45 to 1200 MHz

Features

  • 1:2.78 impedance ratio
  • Surface Mount
  • Available on tape and reel
  • 260°C Reflow Compatible
  • RoHS Compliant and Pb free
  • Excellent temperature stability
  • Can be used on 50Ω and 75Ω systems
  • Suitable for all CATV, Broadband and FTTx applications.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABA-011015
Audio Transformers / Signal Transformers MABA-011015
Audio Transformers / Signal Transformers 45-1200MHa IL 1.7dB Imp Ratio 1:2.78

Audio Transformers / Signal Transformers 45-1200MHa IL 1.7dB Imp Ratio 1:2.78

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1465-1479-1-ND MABA-011015 MABA-011015
Product Name Balun Balun Transformer Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNB-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details