Transformer, 1:4 Transmission Line Transformer 5 MHz-1200 MHz
Features
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Audio Transformers / Signal Transformers 50-1200MHz Imp. 1:4 50 & 75 ohm
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MABA-010129-CT4A40 | 1465-1708-2-ND | MABA-010129-CT4A40 |
| Product Name | Balun Transformer | Balun | Audio Transformers / Signal Transformers |
| Other Transformer Types / Applications | Balun | Balun |