TTM Technologies Inc. Balun B0809J50ATI

Description
RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-B0809J50ATICT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)

RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-B0809J50ATIDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)

RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-B0809J50ATITR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)

RF Balun 850MHz ~ 915MHz 50 / -Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun Transformer - B0809J50ATI - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0809J50ATI
Balun Transformer B0809J50ATI
The B0809J50ATI is a low cost, low profile sub-miniature unbalanced to balanced transformer specifically designed for differential inputs and outputlocations Texas Instruments CC1100 and CC1101 SoC Solution in an easy to use surface mount package. The B0809J50ATI is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. This transformation enables single ended signals to be applied to differential ports on the CC1100/CC1101. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0809J50ATI is available on tape and reel for pick and place high volume manufacturing.

The B0809J50ATI is a low cost, low profile sub-miniature unbalanced to balanced transformer specifically designed for differential inputs and outputlocations Texas Instruments CC1100 and CC1101 SoC Solution in an easy to use surface mount package. The B0809J50ATI is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. This transformation enables single ended signals to be applied to differential ports on the CC1100/CC1101. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0809J50ATI is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-B0809J50ATICT-ND B0809J50ATI
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5490-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details