TTM Technologies Inc. Balun B0205F50200AHF

Description
RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)
Request a Quote Datasheet
Description
RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-1073-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)

RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)

Buy Now Datasheet
Balun - 1173-1073-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)

RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)

Buy Now Datasheet
Balun - 1173-1073-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)

RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)

Buy Now Datasheet
Balun Transformer - B0205F50200AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0205F50200AHF
Balun Transformer B0205F50200AHF
The B0205F50200A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices (A to D converters). In an easy to use surface mount package covering 200 MHz to 500 MHz and superior CMRR performance, this transformer is optimized to offer improved SFDR management during operation of the data converter device. The B0205F50200A00 is ideal for high volume manufacturing and is higher performance and smaller form factor than traditional wire wound transformers. The B0205F50200A00 has an unbalanced port impedance of 50? and a 200? balanced port impedance. This transformation enables single ended signals to be applied to differential ports on the data converter devices. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0205F50200A00 is available on tape and reel for pick and place high volume manufacturing.

The B0205F50200A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices (A to D converters). In an easy to use surface mount package covering 200 MHz to 500 MHz and superior CMRR performance, this transformer is optimized to offer improved SFDR management during operation of the data converter device. The B0205F50200A00 is ideal for high volume manufacturing and is higher performance and smaller form factor than traditional wire wound transformers. The B0205F50200A00 has an unbalanced port impedance of 50? and a 200? balanced port impedance. This transformation enables single ended signals to be applied to differential ports on the data converter devices. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0205F50200A00 is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-1073-6-ND B0205F50200AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 2016984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
1812TRX Series Compact SMT Ethernet Isolation Transformer - 1812TRX-S254 1812TRX-S254RC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details