TTM Technologies Inc. Balun Transformer B0225J7575AHF

Description
The B0225J7575AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DVB-T, DVB-C and DVB-S broadcast frequencies. The B0225J7575AHF has an unbalanced port impedance of 75? and a 75? balanced port impedance. This transformation enables single ended signals to be applied to differential ports. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0225J7575AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The B0225J7575AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DVB-T, DVB-C and DVB-S broadcast frequencies. The B0225J7575AHF has an unbalanced port impedance of 75? and a 75? balanced port impedance. This transformation enables single ended signals to be applied to differential ports. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0225J7575AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - B0225J7575AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0225J7575AHF
Balun Transformer B0225J7575AHF
The B0225J7575AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DVB-T, DVB-C and DVB-S broadcast frequencies. The B0225J7575AHF has an unbalanced port impedance of 75? and a 75? balanced port impedance. This transformation enables single ended signals to be applied to differential ports. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0225J7575AHF is available on tape and reel for pick and place high volume manufacturing.

The B0225J7575AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DVB-T, DVB-C and DVB-S broadcast frequencies. The B0225J7575AHF has an unbalanced port impedance of 75? and a 75? balanced port impedance. This transformation enables single ended signals to be applied to differential ports. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0225J7575AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-1049-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1049-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1049-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric)

RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number B0225J7575AHF 1173-1049-1-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
WB Surface Mount Wideband RF Transformers - WB2-1-2WSL WB2-1-2WSLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Isolation Transformer - 1321-3TH075-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Toroidal Transformers - 1243855 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details