MACOM Balun Transformer MABA-011029

Description
Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz Features 1:2 impedance ratio Transmission line Transformer Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Request a Quote Datasheet
Description
Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz Features 1:2 impedance ratio Transmission line Transformer Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-011029 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-011029
Balun Transformer MABA-011029
Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz Features 1:2 impedance ratio Transmission line Transformer Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems

Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz

Features

  • 1:2 impedance ratio
  • Transmission line Transformer
  • Surface mount
  • 260ºC reflow compatible
  • RoHS Compliant, lead-free
  • Excellent temperature stability
  • Can be used on 50Ω and 75Ω systems
Supplier's Site
Balun - 1465-1706-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

Buy Now Datasheet
Balun - 1465-1706-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

Buy Now Datasheet
Balun - 1465-1706-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABA-011029
Audio Transformers / Signal Transformers MABA-011029
Audio Transformers / Signal Transformers 5-1200MHz 1:2 Imped. 50 or 75 Ohm

Audio Transformers / Signal Transformers 5-1200MHz 1:2 Imped. 50 or 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number MABA-011029 1465-1706-6-ND MABA-011029
Product Name Balun Transformer Balun Audio Transformers / Signal Transformers
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Control Circuit Transformer - 1497A-A4-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details
Step Down Transformers - 5-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 0.1 - 45 MHz, 50Ω - TT16-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details