MACOM Balun Transformer MABA-009250-CT0068

Description
MACOM’s MABA-009250-CT0068 is a RoHS Compliant 2:1 RF transformer in a low cost, surface mount package. Typical applications include single to balanced mode conversion and impedance matching. The MABA-009250-CT0068 is available in a SM-22 surface mount package and is designed to be utilized in both RoHS and standard reflow profiles.
Request a Quote Datasheet
Description
MACOM’s MABA-009250-CT0068 is a RoHS Compliant 2:1 RF transformer in a low cost, surface mount package. Typical applications include single to balanced mode conversion and impedance matching. The MABA-009250-CT0068 is available in a SM-22 surface mount package and is designed to be utilized in both RoHS and standard reflow profiles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-009250-CT0068 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-009250-CT0068
Balun Transformer MABA-009250-CT0068
MACOM’s MABA-009250-CT0068 is a RoHS Compliant 2:1 RF transformer in a low cost, surface mount package. Typical applications include single to balanced mode conversion and impedance matching. The MABA-009250-CT0068 is available in a SM-22 surface mount package and is designed to be utilized in both RoHS and standard reflow profiles.

MACOM’s MABA-009250-CT0068 is a RoHS Compliant 2:1 RF transformer in a low cost, surface mount package. Typical applications include single to balanced mode conversion and impedance matching. The MABA-009250-CT0068 is available in a SM-22 surface mount package and is designed to be utilized in both RoHS and standard reflow profiles.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transformers
Product Number MABA-009250-CT0068
Product Name Balun Transformer
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 240 - 770 MHz, 50Ω - NCS2-771+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1233991 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A6-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 250 VA
View Details