MABA-009210-CT1760 is a 1:1 RF transmission line Transformer in a low cost surface mount package. Ideally suited for high volume CATV/Broadband application. Suitable for use in 50 Ohm and 75 Ohm systems
RF Balun 50MHz ~ 1.2GHz 1:1 4-SMD, No Lead
RF Balun 50MHz ~ 1.2GHz 1:1 4-SMD, No Lead
RF Balun 50MHz ~ 1.2GHz 1:1 4-SMD, No Lead
Audio Transformers / Signal Transformers 50-1200MHz Imp. 1:1 50 & 75 ohm
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MABA-009210-CT1760 | 1465-1307-6-ND | MABA-009210-CT1760 |
| Product Name | Balun Transformer | Balun | Audio Transformers / Signal Transformers |
| Other Transformer Types / Applications | Balun | Balun |