1:1 Flux Coupled Balun Transformer 5-120 MHz
Features
RF Balun 5MHz ~ 120MHz 75 / 75Ohm 5-SMD, No Lead
RF Balun 5MHz ~ 120MHz 75 / 75Ohm 5-SMD, No Lead
RF Balun 5MHz ~ 120MHz 75 / 75Ohm 5-SMD, No Lead
Audio Transformers / Signal Transformers 5-120MHz 1:1 Imped. 75 ohm
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MABA-009852-CF1A40 | 1465-1696-2-ND | MABA-009852-CF1A40 |
| Product Name | Balun Transformer | Balun | Audio Transformers / Signal Transformers |
| Other Transformer Types / Applications | Balun | Balun |