The B0225J7575A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DVB-T, DVB-C and DVB-S broadcast frequencies. The B0225J7575A00 is ideal for high volume manufacturing and is higher performance than traditional wire wound and lumped element baluns. The B0225J7575A00 has an unbalanced port impedance of 75Ω and a 75Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0225J7575A00 is available on tape and reel for pick and place high volume manufacturing.
| Richardson RFPD | |
|---|---|
| Product Category | Transformers |
| Product Number | B0225J7575A00 |
| Product Name | Balun Transformer |
| Other Transformer Types / Applications | Balun |