TTM Technologies Inc. Balun B0922N7575AHF

Description
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)
Request a Quote Datasheet
Description
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-1055-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-1055-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-1055-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)

RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun Transformer - B0922N7575AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0922N7575AHF
Balun Transformer B0922N7575AHF
The B0922N7575AHF is a low profile, low impedance 1mm square subminiature wideband unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets targeted at a wide variety of markets where 900MHz to 2200MHz band coverage is required all in an easy to use surface mount package. The B0922N7575AHF is ideal for high volume manufacturing and delivers high repeatable performance against traditional baluns. The B0922N7575AHF has an unbalanced port impedance of 75_ and a 75_ balanced port impedance. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922N7575AHF is available on tape and reel for pick and place high volume manufacturing.

The B0922N7575AHF is a low profile, low impedance 1mm square subminiature wideband unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets targeted at a wide variety of markets where 900MHz to 2200MHz band coverage is required all in an easy to use surface mount package. The B0922N7575AHF is ideal for high volume manufacturing and delivers high repeatable performance against traditional baluns. The B0922N7575AHF has an unbalanced port impedance of 75_ and a 75_ balanced port impedance. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0922N7575AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-1055-1-ND B0922N7575AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - FS28-420 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details