MACOM Balun Transformer MABA-011094

Description
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm and 75 Ohm Systems Suitable for all CATV, Broadband and FTTx Applications
Request a Quote Datasheet
Description
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm and 75 Ohm Systems Suitable for all CATV, Broadband and FTTx Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-011094 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
MABA-011094
Balun Transformer MABA-011094
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm and 75 Ohm Systems Suitable for all CATV, Broadband and FTTx Applications

Features

  • 1:1 Impedance Ratio
  • Surface Mount Package
  • Available on Tape & Reel
  • 260 C Reflow Compatible
  • RoHS Compliant and Pb Free
  • Excellent Temperature Stability
  • Can be used on 50 Ohm and 75 Ohm Systems
  • Suitable for all CATV, Broadband and FTTx Applications
Supplier's Site Datasheet
Balun - 1465-1842-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

Buy Now Datasheet
Balun - 1465-1842-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

Buy Now Datasheet
Balun - 1465-1842-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number MABA-011094 1465-1842-1-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details