The B0008K7575A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation broadcast applications including tuner chipsets in an easy to use surface mount package. The B0008K7575A00 is ideal for high volume manufacturing and is higher performance than traditional wire wound baluns. The B0008K7575A00 has an unbalanced port impedance of 75Ω and a 75Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential.
| Richardson RFPD | |
|---|---|
| Product Category | Transformers |
| Product Number | B0008K7575A00 |
| Product Name | Balun Transformer |
| Other Transformer Types / Applications | Balun |