TTM Technologies Inc. Balun Transformer B0310J50100AHF

Description
The B0310J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount. The B0310J50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0310J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0310J50100AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The B0310J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount. The B0310J50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0310J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0310J50100AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - B0310J50100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
B0310J50100AHF
Balun Transformer B0310J50100AHF
The B0310J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount. The B0310J50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0310J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0310J50100AHF is available on tape and reel for pick and place high volume manufacturing.

The B0310J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount. The B0310J50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional wire wound baluns. The B0310J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance*. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The B0310J50100AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-1050-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1050-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1050-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number B0310J50100AHF 1173-1050-2-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-24 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details