U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 42510

Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.
Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 42510 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
42510
Expanded High Density Rigid PVC Sheet 42510
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42510
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
STAYSTIK ® 8000 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details