U.S. Plastic Corporation MAKROLON GP Polycarbonate Sheet 43423

Description
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/4" and thicker have a UL 94VO rating making this product cost effective in a wide range of industrial and design applications. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.
Description
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/4" and thicker have a UL 94VO rating making this product cost effective in a wide range of industrial and design applications. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.

Suppliers

Company
Product
Description
Supplier Links
MAKROLON GP Polycarbonate Sheet - 43423 - U.S. Plastic Corporation
Lima, OH, USA
MAKROLON GP Polycarbonate Sheet
43423
MAKROLON GP Polycarbonate Sheet 43423
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/4" and thicker have a UL 94VO rating making this product cost effective in a wide range of industrial and design applications. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.

MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/4" and thicker have a UL 94VO rating making this product cost effective in a wide range of industrial and design applications. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43423
Product Name MAKROLON GP Polycarbonate Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Rubber Sheets - 205473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autotex XE -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details