U.S. Plastic Corporation CPVC Rods 43185

Description
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths. There is an additional charge to cut for UPS. Larger sizes available by special order, contact us for quote.
Description
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths. There is an additional charge to cut for UPS. Larger sizes available by special order, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
CPVC Rods - 43185 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Rods
43185
CPVC Rods 43185
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths. There is an additional charge to cut for UPS. Larger sizes available by special order, contact us for quote.

These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths. There is an additional charge to cut for UPS. Larger sizes available by special order, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43185
Product Name CPVC Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Rubber Sheets - 5062980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.1181 inch (3 mm)
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details